The HCPL-817-06CE is a phototransistor optocoupler in a 4-pin DIP package with 300-mil lead spacing and gull-wing surface mount configuration, featuring IEC/EN/DIN EN 60747-5-5 safety approval and RoHS compliance. It provides 5000 V rms isolation voltage, a minimum current transfer ratio of 200% at 5 mA input current, and typical response times of 4 μs rise and 3 μs fall. The device is rated for operating temperatures from -30°C to 100°C, with an input forward voltage of 1.2 V and collector-emitter voltage of 70 V. It is UL and CSA approved, and intended for signal transmission in power supply feedback and I/O interfaces, but is not AEC-Q100 qualified nor suitable for automotive or aerospace applications.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.300 INCH, ROHS COMPLIANT, COMPACT, DIP-4 Product overview: HCPL-817-06CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-06CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-06CE |
| Product Name | 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |