The HCPL-817-06BE is a phototransistor optocoupler in a 4-pin DIP package with 300-mil lead spacing and gull-wing surface mount configuration, featuring IEC/EN/DIN EN 60747-5-5 safety approval. It provides an isolation voltage of 5000 V rms, a minimum current transfer ratio of 130% at an input current of 5 mA and collector-emitter voltage of 5 V, and a typical response time of 4 µs. The device is RoHS compliant, UL recognized, and CSA approved, with an operating temperature range of -30°C to +100°C. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
Transistor Optocoupler, 5kV Isolation, 600% CTR, PDIP-4 Product overview: HCPL-817-06BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-06BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-06BE |
| Product Name | 5kV Bipolar Transistor |
| IC(max) | 50 milliamps |