The HCPL-817-06AE is a phototransistor optocoupler in a 4-pin DIP package with 300-mil lead spacing and gull-wing surface-mount leads, approved to IEC/EN/DIN EN 60747-5-5. It provides 5000 V rms isolation voltage, a minimum current transfer ratio of 80% at 5 mA input current, and a typical response time of 4 µs. The device is RoHS compliant, UL recognized, CSA approved, and not rated for automotive or aerospace use.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, 0.300 INCH, ROHS COMPLIANT, COMPACT, DIP-4 Product overview: HCPL-817-06AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-06AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-06AE |
| Product Name | 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |