The HCPL-817-00LE is a phototransistor optocoupler in a 4-pin DIP package with 300-mil lead spacing, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 5000 V rms, a minimum current transfer ratio of 50% at 5 mA input current, and a typical response time of 4 µs. The device supports surface mounting and meets UL, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
1-Ch Transistor Output Optocoupler, 5kV Isolation, 50mA, PDIP Product overview: HCPL-817-00LE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-00LE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-00LE |
| Product Name | 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |