1-Ch Transistor Optocoupler, 5kV Isolation, 50mA, PDIP Product overview: HCPL-817-00DE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-00DE can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; SVHC:NoRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-HCPL-817-00DE | 13M5097 |
| Product Name | 5kV 50mA Bipolar Transistor | Optocoupler, Transistor O/p; No. Of Channels Broadcom |
| IC(max) | 50 milliamps | |
| VCEO | 70 volts | |
| PD | 200 milliwatts | |
| hfe | 600 |