The HCPL-817 is a phototransistor optocoupler in a 4-pin DIP package with 5000 V rms input-output isolation voltage and a typical response time of 4 µs. It has a minimum current transfer ratio of 50% at an input current of 5 mA. The part is UL, CSA, and IEC/EN/DIN EN 60747-5-5 approved, and is not rated for automotive, military, or aerospace applications. The HCPL-817-00CE variant features a CTR range of 200% to 400%. Packaging options include 300-mil DIP-4 with gull wing leads for surface mounting and compatibility with tape and reel handling.
1-Ch Transistor Optocoupler, 5kV Isolation, 50mA, PDIP Product overview: HCPL-817-00CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-00CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-00CE |
| Product Name | 5kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |