The HCPL-817 is a phototransistor optocoupler in a 4-pin DIP package with 300-mil lead spacing, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 5000 V rms, a collector-emitter voltage rating of 70 V, and a maximum collector current of 50 mA. The current transfer ratio ranges from 130% to 260% for the -00BE variant, with a typical response time of 4 µs. The device is UL, CSA, and IEC/EN/DIN EN 60747-5-5 approved, and RoHS compliant. It is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
1-Ch Transistor Optocoupler, 5kV Isolation, 70V Vceo, 50mA Ic, PDIP Product overview: HCPL-817-00BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-00BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-00BE |
| Product Name | 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |