The HCPL-817-00AE is a phototransistor optocoupler in a 4-pin DIP package with 300-mil lead spacing, designed for signal transmission between circuits of different potentials. It provides 5000 V rms isolation voltage and has a minimum current transfer ratio of 80% at an input current of 5 mA and collector-emitter voltage of 5 V. The response time is typically 4 µs. The device is UL, CSA, and IEC/EN/DIN EN 60747-5-5 approved, and is RoHS compliant. It is not AEC-Q100 qualified and is not recommended for automotive, military, or aerospace applications.
1-Ch Transistor Optocoupler, 5kV Isolation, DIP-4 Product overview: HCPL-817-00AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-00AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-00AE |
| Product Name | 5kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |