The HCPL-817-000E is a phototransistor optocoupler in a 4-pin DIP package with 300-mil lead spacing, designed for signal transmission between circuits of different potentials. It features an input-output isolation voltage of 5000 V rms, a typical response time of 4 µs, and a minimum current transfer ratio of 50% at an input current of 5 mA. The device is UL approved, CSA approved, and meets IEC/EN/DIN EN 60747-5-5 safety standards. It is not AEC-Q100 qualified and is not recommended for automotive, military, or aerospace applications.
Transistor Optocoupler, 5kV Isolation, 35V VCEO, 600% CTR, PDIP Product overview: HCPL-817-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-817-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-817-000E |
| Product Name | 5kV 35V Bipolar Transistor |
| IC(max) | 50 milliamps |