Broadcom Inc. 5kV 35V 50mA Bipolar Transistor HCPL-814-560E

Description
AC Input Transistor Output Optocoupler, 5kV Isolation, 35V VCEO, 50mA Product overview: HCPL-814-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-814-560E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC Input Transistor Output Optocoupler, 5kV Isolation, 35V VCEO, 50mA Product overview: HCPL-814-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-814-560E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 35V 50mA Bipolar Transistor
903-HCPL-814-560E
5kV 35V 50mA Bipolar Transistor 903-HCPL-814-560E
AC Input Transistor Output Optocoupler, 5kV Isolation, 35V VCEO, 50mA Product overview: HCPL-814-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-814-560E can be used for catalog matching and distributor lookup.

AC Input Transistor Output Optocoupler, 5kV Isolation, 35V VCEO, 50mA Product overview: HCPL-814-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-814-560E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-814-560E - 775765-HCPL-814-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-814-560E
775765-HCPL-814-560E
Optoisolators - Transistor, Photovoltaic Output - HCPL-814-560E 775765-HCPL-814-560E
Manufacturer: Broadcom Limited Win Source Part Number: 775765-HCPL-814-560E Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: HCPL-814 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% @ 1mA Current Transfer Ratio (Maximum): 300% @ 1mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): ISP814SM; HCPL-814-560; HCPL-814-360; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 775765-HCPL-814-560E
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: HCPL-814
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% @ 1mA
Current Transfer Ratio (Maximum): 300% @ 1mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): ISP814SM; HCPL-814-560; HCPL-814-360;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-HCPL-814-560E 775765-HCPL-814-560E
Product Name 5kV 35V 50mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-814-560E
IC(max) 50 milliamps
PD 200 milliwatts
hfe 300
Unlock Full Specs
to access all available technical data