Broadcom Inc. PMIC - PMIC - Power Management - Specialized - HCPL-800J-500 HCPL-800J-500

Description
Manufacturer: Broadcom Limited Win Source Part Number: 123356-HCPL-800J-500 Packaging: Reel - TR Applications: Powerline Data Access Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 123356-HCPL-800J-500 Packaging: Reel - TR Applications: Powerline Data Access Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - HCPL-800J-500 - 123356-HCPL-800J-500 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - HCPL-800J-500
123356-HCPL-800J-500
PMIC - PMIC - Power Management - Specialized - HCPL-800J-500 123356-HCPL-800J-500
Manufacturer: Broadcom Limited Win Source Part Number: 123356-HCPL-800J-500 Packaging: Reel - TR Applications: Powerline Data Access Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 123356-HCPL-800J-500
Packaging: Reel - TR
Applications: Powerline Data Access
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - HCPL-800J-500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HCPL-800J-500
Power Management - Specialized HCPL-800J-500
Powerline Data Access PMIC 16-SO

Powerline Data Access PMIC 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 123356-HCPL-800J-500 HCPL-800J-500
Product Name PMIC - PMIC - Power Management - Specialized - HCPL-800J-500 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details