Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-7723-500

Description
OPTOISO 3.75KV PUSH PULL 8DIP GW
Description
OPTOISO 3.75KV PUSH PULL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-7723-500 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-7723-500
Isolators - Optoisolators - Logic Output Optoisolators HCPL-7723-500
OPTOISO 3.75KV PUSH PULL 8DIP GW

OPTOISO 3.75KV PUSH PULL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-7723-500
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI12060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 40 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
RF Isolator Drop in type 4 to 7GHz - UIYDI1220A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details