Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-7710-320

Description
OPTOISO 5KV PUSH PULL 8DIP GW
Description
OPTOISO 5KV PUSH PULL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-7710-320 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-7710-320
Isolators - Optoisolators - Logic Output Optoisolators HCPL-7710-320
OPTOISO 5KV PUSH PULL 8DIP GW

OPTOISO 5KV PUSH PULL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-7710-320
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7048A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 48.5mm x 15mm
View Details