Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-675K HCPL-675K

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873353-HCPL-675K Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Darlington Output 1500VDC 4 Channel 16-Flatpack Package: 16-Flatpack Package: Bulk Mounting: Surface Mount Family Name: HCPL-675 Categories: Isolators Case / Package: 16-Flatpack ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873353-HCPL-675K Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Darlington Output 1500VDC 4 Channel 16-Flatpack Package: 16-Flatpack Package: Bulk Mounting: Surface Mount Family Name: HCPL-675 Categories: Isolators Case / Package: 16-Flatpack ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-675K - 873353-HCPL-675K - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-675K
873353-HCPL-675K
Optoisolators - Transistor, Photovoltaic Output - HCPL-675K 873353-HCPL-675K
Manufacturer: Broadcom Limited Win Source Part Number: 873353-HCPL-675K Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Darlington Output 1500VDC 4 Channel 16-Flatpack Package: 16-Flatpack Package: Bulk Mounting: Surface Mount Family Name: HCPL-675 Categories: Isolators Case / Package: 16-Flatpack ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873353-HCPL-675K
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Darlington Output 1500VDC 4 Channel 16-Flatpack
Package: 16-Flatpack
Package: Bulk
Mounting: Surface Mount
Family Name: HCPL-675
Categories: Isolators
Case / Package: 16-Flatpack
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873353-HCPL-675K
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-675K
Package Type SOT3; 16-Flatpack
Unlock Full Specs
to access all available technical data

Similar Products