Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-6550 HCPL-6550

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873350-HCPL-6550 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC Channel 16-Flatpack Package: 16-Flatpack Package: Tube Mounting: Surface Mount Family Name: HCPL-6550 Categories: Isolators Case / Package: 16-Flatpack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4260, HCPL-6550-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873350-HCPL-6550 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC Channel 16-Flatpack Package: 16-Flatpack Package: Tube Mounting: Surface Mount Family Name: HCPL-6550 Categories: Isolators Case / Package: 16-Flatpack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4260, HCPL-6550-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-6550 - 873350-HCPL-6550 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-6550
873350-HCPL-6550
Optoisolators - Transistor, Photovoltaic Output - HCPL-6550 873350-HCPL-6550
Manufacturer: Broadcom Limited Win Source Part Number: 873350-HCPL-6550 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC Channel 16-Flatpack Package: 16-Flatpack Package: Tube Mounting: Surface Mount Family Name: HCPL-6550 Categories: Isolators Case / Package: 16-Flatpack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4260, HCPL-6550-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873350-HCPL-6550
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor with Base Output 1500VDC Channel 16-Flatpack
Package: 16-Flatpack
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-6550
Categories: Isolators
Case / Package: 16-Flatpack
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4260, HCPL-6550-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873350-HCPL-6550
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-6550
Package Type SOT3; 16-Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers