Broadcom Inc. 1500V Logic IC HCPL-6251

Description
Logic IC Output Optocoupler, 4-Element, 1500V Isolation, 5MBps, HERMETIC SEALED, FP-16 Product overview: HCPL-6251 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1500V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-6251 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 4-Element, 1500V Isolation, 5MBps, HERMETIC SEALED, FP-16 Product overview: HCPL-6251 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1500V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-6251 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500V Logic IC - 902-HCPL-6251 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500V Logic IC
902-HCPL-6251
1500V Logic IC 902-HCPL-6251
Logic IC Output Optocoupler, 4-Element, 1500V Isolation, 5MBps, HERMETIC SEALED, FP-16 Product overview: HCPL-6251 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1500V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-6251 can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, 4-Element, 1500V Isolation, 5MBps, HERMETIC SEALED, FP-16 Product overview: HCPL-6251 from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1500V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-6251 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - HCPL-6251 - 811740-HCPL-6251 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-6251
811740-HCPL-6251
Optoisolators - Logic Output - HCPL-6251 811740-HCPL-6251
Manufacturer: Broadcom Limited Win Source Part Number: 811740-HCPL-6251 Packaging: Bulk Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 5MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 45ns, 10ns Current - Output / Channel: 15mA Number of Channels: 4 Voltage - Isolation: 1500VDC Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 1kV/μs Supplier Device Package: 16-Flatpack Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-Flatpack Current - DC Forward (If) (Maximum): 8mA Propagation Delay tpLH / tpHL (Maximum): 350ns, 350ns Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 20V

Manufacturer: Broadcom Limited
Win Source Part Number: 811740-HCPL-6251
Packaging: Bulk
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 45ns, 10ns
Current - Output / Channel: 15mA
Number of Channels: 4
Voltage - Isolation: 1500VDC
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 1kV/μs
Supplier Device Package: 16-Flatpack
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-Flatpack
Current - DC Forward (If) (Maximum): 8mA
Propagation Delay tpLH / tpHL (Maximum): 350ns, 350ns
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 20V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 902-HCPL-6251 811740-HCPL-6251
Product Name 1500V Logic IC Optoisolators - Logic Output - HCPL-6251
Propagation Delay 350 ns 350 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Gates and Inverters - 1727-6503-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
 - 54F20/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers