Broadcom Inc. 1.5kV 40mA DIP Bipolar Transistor HCPL-5731

Description
2-Ch Optocoupler, 1.5kV Isolation, 40mA Output, DIP Product overview: HCPL-5731 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 40mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5kV, 40mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-5731 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Optocoupler, 1.5kV Isolation, 40mA Output, DIP Product overview: HCPL-5731 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 40mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5kV, 40mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-5731 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5kV 40mA DIP Bipolar Transistor
903-HCPL-5731
1.5kV 40mA DIP Bipolar Transistor 903-HCPL-5731
2-Ch Optocoupler, 1.5kV Isolation, 40mA Output, DIP Product overview: HCPL-5731 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 40mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5kV, 40mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-5731 can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 1.5kV Isolation, 40mA Output, DIP Product overview: HCPL-5731 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 40mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5kV, 40mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-5731 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-5731 - 775747-HCPL-5731 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-5731
775747-HCPL-5731
Optoisolators - Transistor, Photovoltaic Output - HCPL-5731 775747-HCPL-5731
Manufacturer: Broadcom Limited Win Source Part Number: 775747-HCPL-5731 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 2 Voltage - Isolation: 1500VDC Turn On / Turn Off Time (Typ): 2μs, 8μs Family Name: HCPL-5731 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 40mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 200% @ 5mA Vce Saturation (Maximum): 110mV Alternative Parts (Cross-Reference): 66058-105; 5962-8978501PX; HCPL-5731#200; HCPL-5731-300; Introduction Date: October 22, 2000 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 775747-HCPL-5731
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 2
Voltage - Isolation: 1500VDC
Turn On / Turn Off Time (Typ): 2μs, 8μs
Family Name: HCPL-5731
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 20V
Output Current per Channel: 40mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 200% @ 5mA
Vce Saturation (Maximum): 110mV
Alternative Parts (Cross-Reference): 66058-105; 5962-8978501PX; HCPL-5731#200; HCPL-5731-300;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-HCPL-5731 775747-HCPL-5731
Product Name 1.5kV 40mA DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-5731
PD 200 milliwatts
Unlock Full Specs
to access all available technical data