Broadcom Inc. 1.5kV 40mA DIP Bipolar Transistor HCPL-5701

Description
1.5kV Optocoupler, 1-Ch, 1500% CTR, 40mA, DIP-8, Rad-Hard Product overview: HCPL-5701 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 40mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5kV, 40mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-5701 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kV Optocoupler, 1-Ch, 1500% CTR, 40mA, DIP-8, Rad-Hard Product overview: HCPL-5701 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 40mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5kV, 40mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-5701 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5kV 40mA DIP Bipolar Transistor
903-HCPL-5701
1.5kV 40mA DIP Bipolar Transistor 903-HCPL-5701
1.5kV Optocoupler, 1-Ch, 1500% CTR, 40mA, DIP-8, Rad-Hard Product overview: HCPL-5701 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 40mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5kV, 40mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-5701 can be used for catalog matching and distributor lookup.

1.5kV Optocoupler, 1-Ch, 1500% CTR, 40mA, DIP-8, Rad-Hard Product overview: HCPL-5701 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5kV, 40mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5kV, 40mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-5701 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-5701 - 873349-HCPL-5701 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-5701
873349-HCPL-5701
Optoisolators - Transistor, Photovoltaic Output - HCPL-5701 873349-HCPL-5701
Manufacturer: Broadcom Limited Win Source Part Number: 873349-HCPL-5701 Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Darlington Output 1500VDC Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-5701 Categories: Isolators Case / Package: 8-DIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4256, HCPL-5701-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873349-HCPL-5701
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Darlington Output 1500VDC Channel 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-5701
Categories: Isolators
Case / Package: 8-DIP
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4256, HCPL-5701-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-HCPL-5701 873349-HCPL-5701
Product Name 1.5kV 40mA DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-5701
PD 200 milliwatts
Unlock Full Specs
to access all available technical data