Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068426-HCPL-5631#20
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 2
Forward Voltage: 1.5 V
Power Dissipation: 200 mW
Forward Current: 20 mA
Direction: Unidirectional
Number of Channels: 2
Number of Pins: 8
Propagation Delay: 140 ns
Output Current: 25 mA
Rise Time: 90 ns
Fall Time: 40 ns
Categories: OEM Parts(F-I)
Case / Package: CDIP
Output Current per Channel: 25 mA
Alternative Parts (Cross-Reference): HCPL-5631#200HCPL563
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Power Dissipation: 200 mW
Max Output Current: 25 mA
Turn-On Delay Time: 140 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068426-HCPL-5631#200 |
| Product Name | OEM Parts - OEM Parts (F - I) - HCPL-5631#200 |