Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-5600#200

Description
OPTOISO 1.5KV OPN COLLECTOR 8DIP
Description
OPTOISO 1.5KV OPN COLLECTOR 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-5600#200 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-5600#200
Isolators - Optoisolators - Logic Output Optoisolators HCPL-5600#200
OPTOISO 1.5KV OPN COLLECTOR 8DIP

OPTOISO 1.5KV OPN COLLECTOR 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-5600#200
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 30 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 1.6 to 2.0GHz - UIYBCC3232B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details