Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-543K

Description
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
Description
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-543K - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-543K
Isolators - Optoisolators - Logic Output Optoisolators HCPL-543K
OPTOISO 1.5KV 2CH PUSH PULL 8DIP

OPTOISO 1.5KV 2CH PUSH PULL 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-543K
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2027X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 3600 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5663A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 63.5mm x 15mm
View Details