Broadcom Inc. SMD 3.75kV Bipolar Transistor HCPL-4701-300E

Description
1-Ch Optocoupler, 3.75kV Isolation, 100Kbps, 25000% CTR, SMD Product overview: HCPL-4701-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4701-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 3.75kV Isolation, 100Kbps, 25000% CTR, SMD Product overview: HCPL-4701-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4701-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV Bipolar Transistor
903-HCPL-4701-300E
SMD 3.75kV Bipolar Transistor 903-HCPL-4701-300E
1-Ch Optocoupler, 3.75kV Isolation, 100Kbps, 25000% CTR, SMD Product overview: HCPL-4701-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4701-300E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 100Kbps, 25000% CTR, SMD Product overview: HCPL-4701-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4701-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-300E - 775743-HCPL-4701-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-300E
775743-HCPL-4701-300E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-300E 775743-HCPL-4701-300E
Manufacturer: Broadcom Limited Win Source Part Number: 775743-HCPL-4701-300 E Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 3μs, 34μs Family Name: HCPL-4701 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 600% @ 500μA Current Transfer Ratio (Maximum): 8000% @ 500μA Alternative Parts (Cross-Reference): HCPL-4701-300; HCPL-4701#500 ; HCPL-4701#300; HCPL-4701-500; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775743-HCPL-4701-300E
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 3μs, 34μs
Family Name: HCPL-4701
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 600% @ 500μA
Current Transfer Ratio (Maximum): 8000% @ 500μA
Alternative Parts (Cross-Reference): HCPL-4701-300; HCPL-4701#500 ; HCPL-4701#300; HCPL-4701-500;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-HCPL-4701-300E 775743-HCPL-4701-300E
Product Name SMD 3.75kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-300E
IC(max) 60 milliamps
PD 115 milliwatts
hfe 25000
Unlock Full Specs
to access all available technical data

Similar Products

45V 1A Bipolar Transistor - 276-BCP54-16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 1690599 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details