Broadcom Inc. 3.75kV DIP Bipolar Transistor HCPL-4562-000E

Description
1-Ch Linear Optocoupler, 3.75kV Isolation, DIP-8 Product overview: HCPL-4562-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4562-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Linear Optocoupler, 3.75kV Isolation, DIP-8 Product overview: HCPL-4562-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4562-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV DIP Bipolar Transistor
903-HCPL-4562-000E
3.75kV DIP Bipolar Transistor 903-HCPL-4562-000E
1-Ch Linear Optocoupler, 3.75kV Isolation, DIP-8 Product overview: HCPL-4562-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4562-000E can be used for catalog matching and distributor lookup.

1-Ch Linear Optocoupler, 3.75kV Isolation, DIP-8 Product overview: HCPL-4562-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4562-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Transistor O/p; No. Of Channels Broadcom - 92K0369 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Broadcom
92K0369
Optocoupler, Transistor O/p; No. Of Channels Broadcom 92K0369
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:12mA; Isolation Voltage:3.75kV; CTR Min:45%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:12mA; Isolation Voltage:3.75kV; CTR Min:45%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors
Product Number 903-HCPL-4562-000E 92K0369
Product Name 3.75kV DIP Bipolar Transistor Optocoupler, Transistor O/p; No. Of Channels Broadcom
IC(max) 8 milliamps
VCEO 20 volts
PD 100 milliwatts
hfe 45
Unlock Full Specs
to access all available technical data

Similar Products

650V IGBT Transistor - 279-AIGW50N65F5XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 270 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 155298P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details