Broadcom Inc. 5kV Bipolar Transistor HCPL-4534-020E

Description
2-Ch Optocoupler, 5kV Isolation, 1Mbps, PDIP-8 Product overview: HCPL-4534-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4534-020E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Optocoupler, 5kV Isolation, 1Mbps, PDIP-8 Product overview: HCPL-4534-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4534-020E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV Bipolar Transistor
903-HCPL-4534-020E
5kV Bipolar Transistor 903-HCPL-4534-020E
2-Ch Optocoupler, 5kV Isolation, 1Mbps, PDIP-8 Product overview: HCPL-4534-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4534-020E can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 5kV Isolation, 1Mbps, PDIP-8 Product overview: HCPL-4534-020E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4534-020E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-4534-020E - 775741-HCPL-4534-020E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4534-020E
775741-HCPL-4534-020E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4534-020E 775741-HCPL-4534-020E
Manufacturer: Broadcom Limited Win Source Part Number: 775741-HCPL-4534-020 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: HCPL-4534 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): ICPL2530G; ICPL2531G; SFH6326-X006; HCPL2531; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775741-HCPL-4534-020E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 200ns, 600ns
Family Name: HCPL-4534
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): ICPL2530G; ICPL2531G; SFH6326-X006; HCPL2531;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-HCPL-4534-020E 775741-HCPL-4534-020E
Product Name 5kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-4534-020E
IC(max) 8 milliamps
PD 45 milliwatts
hfe 24
Unlock Full Specs
to access all available technical data