The HCPL-4506 is an 8-pin DIP optocoupler designed for intelligent power module and gate drive interface applications, featuring an integrated 20 kΩ output pull-up resistor and optimized for reduced switching dead time in inverters. It operates over an industrial temperature range of -40°C to 100°C with a minimum common mode transient immunity of 15 kV/µs at V_CM = 1500 V and a current transfer ratio greater than 44% at I_F = 10 mA. Propagation delay difference is specified at 450 ns maximum. The device is UL recognized for 3750 Vrms for 1 minute and meets CSA and IEC/EN/DIN EN 60747-5-2 safety approvals. The package measures 9.65 mm × 7.62 mm with a lead pitch of 2.54 mm. It is RoHS compliant when ordered with the -000E suffix.
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Baud Rate:1000000; CMR:15000V/µs; Current Transfer Ratio RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 14J0843 |
| Product Name | Optocoupler, Transistor O/p; No. Of Channels Broadcom |
| Transistor Type | Optocoupler, Transistor O/p; No. Of Channels Broadcom |