Broadcom Inc. SMD 3.75kV 8mA Bipolar Transistor HCPL-4503-520E

Description
1-Ch Optocoupler, 3.75kV Isolation, 8mA Output, SMD Product overview: HCPL-4503-520E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4503-520E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 3.75kV Isolation, 8mA Output, SMD Product overview: HCPL-4503-520E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4503-520E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV 8mA Bipolar Transistor
903-HCPL-4503-520E
SMD 3.75kV 8mA Bipolar Transistor 903-HCPL-4503-520E
1-Ch Optocoupler, 3.75kV Isolation, 8mA Output, SMD Product overview: HCPL-4503-520E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4503-520E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 8mA Output, SMD Product overview: HCPL-4503-520E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-4503-520E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-4503-520E - 775735-HCPL-4503-520E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4503-520E
775735-HCPL-4503-520E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4503-520E 775735-HCPL-4503-520E
Manufacturer: Broadcom Limited Win Source Part Number: 775735-HCPL-4503-520 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: HCPL-4503 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): SFH6345-X009T; SFH6345-X007; SFH6345-X009; SFH6345-X007T; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 775735-HCPL-4503-520E
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 200ns, 600ns
Family Name: HCPL-4503
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): SFH6345-X009T; SFH6345-X007; SFH6345-X009; SFH6345-X007T;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-HCPL-4503-520E 775735-HCPL-4503-520E
Product Name SMD 3.75kV 8mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-4503-520E
IC(max) 8 milliamps
PD 100 milliwatts
hfe 50
Unlock Full Specs
to access all available technical data