Broadcom Inc. SMD 3.75kV Bipolar Transistor HCPL-3760-500E

Description
Optocoupler 3.75kV Isolation 1ch AC/DC Surface Mount Product overview: HCPL-3760-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3760-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler 3.75kV Isolation 1ch AC/DC Surface Mount Product overview: HCPL-3760-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3760-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV Bipolar Transistor
903-HCPL-3760-500E
SMD 3.75kV Bipolar Transistor 903-HCPL-3760-500E
Optocoupler 3.75kV Isolation 1ch AC/DC Surface Mount Product overview: HCPL-3760-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3760-500E can be used for catalog matching and distributor lookup.

Optocoupler 3.75kV Isolation 1ch AC/DC Surface Mount Product overview: HCPL-3760-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3760-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-3760-500E - 1042706-HCPL-3760-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-3760-500E
1042706-HCPL-3760-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-3760-500E 1042706-HCPL-3760-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042706-HCPL-3760-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Input Type: AC, DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Gull Wing Switching Turn-On and Turn-Off Time: 4.5μs, 8μs Rise and Fall Time: 14μs, 0.4μs Maximum Output Voltage: 20V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042706-HCPL-3760-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: AC, DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Switching Turn-On and Turn-Off Time: 4.5μs, 8μs
Rise and Fall Time: 14μs, 0.4μs
Maximum Output Voltage: 20V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-HCPL-3760-500E 1042706-HCPL-3760-500E
Product Name SMD 3.75kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-3760-500E
IC(max) 30 milliamps
Unlock Full Specs
to access all available technical data