Broadcom Inc. SMD 3.75kV Bipolar Transistor HCPL-3760#300

Description
Optocoupler 3.75kV Darl 1Ch AC/DC Surface Mount 8DIP Product overview: HCPL-3760#300 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3760#300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler 3.75kV Darl 1Ch AC/DC Surface Mount 8DIP Product overview: HCPL-3760#300 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3760#300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV Bipolar Transistor
903-HCPL-3760#300
SMD 3.75kV Bipolar Transistor 903-HCPL-3760#300
Optocoupler 3.75kV Darl 1Ch AC/DC Surface Mount 8DIP Product overview: HCPL-3760#300 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3760#300 can be used for catalog matching and distributor lookup.

Optocoupler 3.75kV Darl 1Ch AC/DC Surface Mount 8DIP Product overview: HCPL-3760#300 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3760#300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-3760#300 - 753445-HCPL-3760#300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-3760#300
753445-HCPL-3760#300
Optoisolators - Transistor, Photovoltaic Output - HCPL-3760#300 753445-HCPL-3760#300
Manufacturer: Broadcom Limited Win Source Part Number: 753445-HCPL-3760#300 Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: AC, DC Current - Output / Channel: 30mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Package: 8-SMD, Gull Wing Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 14μs, 0.4μs Turn On / Turn Off Time: 4.5μs, 8μs

Manufacturer: Broadcom Limited
Win Source Part Number: 753445-HCPL-3760#300
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: AC, DC
Current - Output / Channel: 30mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 14μs, 0.4μs
Turn On / Turn Off Time: 4.5μs, 8μs

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-HCPL-3760#300 753445-HCPL-3760#300
Product Name SMD 3.75kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-3760#300
IC(max) 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1697398 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers