Broadcom Inc. SMD 3.75kV 50mA Bipolar Transistor HCPL-3700-500E

Description
AC/DC Optocoupler, 3.75kV Isolation, 50mA Forward Current, SMD Product overview: HCPL-3700-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3700-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC/DC Optocoupler, 3.75kV Isolation, 50mA Forward Current, SMD Product overview: HCPL-3700-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3700-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV 50mA Bipolar Transistor
903-HCPL-3700-500E
SMD 3.75kV 50mA Bipolar Transistor 903-HCPL-3700-500E
AC/DC Optocoupler, 3.75kV Isolation, 50mA Forward Current, SMD Product overview: HCPL-3700-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3700-500E can be used for catalog matching and distributor lookup.

AC/DC Optocoupler, 3.75kV Isolation, 50mA Forward Current, SMD Product overview: HCPL-3700-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-3700-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-3700-500E - 873340-HCPL-3700-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-3700-500E
873340-HCPL-3700-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-3700-500E 873340-HCPL-3700-500E
Manufacturer: Broadcom Limited Win Source Part Number: 873340-HCPL-3700-500 E Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Darlington Output 3750Vrms Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: HCPL-3700 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: HCPL-3700-500E-ND, 516-3211-1, 516-3211-2, 516-3211-6

Manufacturer: Broadcom Limited
Win Source Part Number: 873340-HCPL-3700-500E
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Darlington Output 3750Vrms Channel 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: HCPL-3700
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: HCPL-3700-500E-ND, 516-3211-1, 516-3211-2, 516-3211-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-HCPL-3700-500E 873340-HCPL-3700-500E
Product Name SMD 3.75kV 50mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-3700-500E
IC(max) 30 milliamps
Unlock Full Specs
to access all available technical data