Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-3700-320E HCPL-3700-320E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775731-HCPL-3700-320 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 20μs, 0.3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 4μs, 10μs Family Name: HCPL-3700 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 30mA Alternative Parts (Cross-Reference): HCPL-3700-320; HCPL-3700-520; HCPL-3700-300; HCPL-3700-500; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775731-HCPL-3700-320 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 20μs, 0.3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 4μs, 10μs Family Name: HCPL-3700 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 30mA Alternative Parts (Cross-Reference): HCPL-3700-320; HCPL-3700-520; HCPL-3700-300; HCPL-3700-500; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-3700-320E - 775731-HCPL-3700-320E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-3700-320E
775731-HCPL-3700-320E
Optoisolators - Transistor, Photovoltaic Output - HCPL-3700-320E 775731-HCPL-3700-320E
Manufacturer: Broadcom Limited Win Source Part Number: 775731-HCPL-3700-320 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 20μs, 0.3μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 4μs, 10μs Family Name: HCPL-3700 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 30mA Alternative Parts (Cross-Reference): HCPL-3700-320; HCPL-3700-520; HCPL-3700-300; HCPL-3700-500; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775731-HCPL-3700-320E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: AC, DC
Rise / Fall Time (Typ): 20μs, 0.3μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 4μs, 10μs
Family Name: HCPL-3700
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 20V
Output Current per Channel: 30mA
Alternative Parts (Cross-Reference): HCPL-3700-320; HCPL-3700-520; HCPL-3700-300; HCPL-3700-500;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 775731-HCPL-3700-320E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-3700-320E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - LM3046MXTR-ND - DigiKey
Specs
Polarity NPN
Package Type "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
IGBT - 108074453 - Radwell International
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
MOSFETs - 1219474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details