The HCPL-354-060E is an AC input phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile and dimensions of 7.00 mm × 5.30 mm × 3.60 mm. It features an isolation voltage of 3750 Vrms, a minimum current transfer ratio of 20% at ±1 mA input current and 5 V collector-emitter voltage, and a typical response time of 4 µs. The device is approved to UL1577, CSA Component Acceptance Notice #5, and IEC/EN 60747-5-5. Its packaging complies with RoHS and is supplied in tape and reel. The part is not qualified for automotive or aerospace applications.
AC Input Optocoupler, 3.75kV Isolation, 1-Ch, SOP-4 Product overview: HCPL-354-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-354-060E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-354-060E |
| Product Name | 3.75kV Bipolar Transistor |
| IC(max) | 50 milliamps |