The HCPL-354-00AE is an AC input phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0 mm profile and dimensions of 7.00 mm by 4.40 mm. It features an isolation voltage of 3750 V rms and a current transfer ratio between 50% and 150% at an input current of ±1 mA and V_CE = 5 V. The device is UL recognized, CSA approved, and meets IEC/EN 60747-5-5 standards. It is packaged in tape and reel for surface mount applications and is RoHS compliant.
AC Input Optocoupler, 3.75kV Isolation, 1-Ch, 35V VCEO, SO Package Product overview: HCPL-354-00AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 35V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-354-00AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-354-00AE |
| Product Name | 3.75kV 35V Bipolar Transistor |
| IC(max) | 50 milliamps |