The HCPL-354-000E is an AC input phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile and dimensions of 7.00 × 5.30 × 3.60 mm. It provides 3750 Vrms isolation between input and output, supports direct AC input current, and has a minimum current transfer ratio of 20% at ±1 mA input current and 5 V output voltage. The device features a typical response time of 4 µs and meets UL1577, CSA, and IEC/EN 60747-5-5 safety standards. It is not AEC-Q100 qualified and is not intended for automotive or aerospace use.
AC Input, Transistor Output Optocoupler, 3.75kV Isolation, SOP-4 Product overview: HCPL-354-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-354-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-354-000E |
| Product Name | 3.75kV Bipolar Transistor |
| IC(max) | 50 milliamps |