The HCPL-270L is a single-channel optocoupler with a low input current requirement of 0.5 mA and a minimum current transfer ratio of 400% over 0°C to +70°C, designed for LVTTL/LVCMOS compatibility. It delivers up to 60 mA output current and operates with supply voltages from 2.7 V to 7 V. Packaged in a 300 mil DIP-8 format, it features a base access terminal for gain bandwidth adjustment and includes safety certifications for 3750 Vrms isolation per UL 1577, CSA, and IEC/EN/DIN EN 60747-5-2. Recommended use includes ground isolation, low-power systems, and high-voltage insulation with a 0.1 µF bypass capacitor between pins 8 and 5. Storage and operating temperatures range from -55°C to 125°C and -40°C to 85°C, respectively.
1-Ch Optocoupler, 3.75kV Isolation, 60mA Output, PDIP Product overview: HCPL-270L-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-270L-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-270L-000E |
| Product Name | 3.75kV 60mA Bipolar Transistor |
| IC(max) | 60 milliamps |