Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-268K#200

Description
OPTOISO 1.5KV 2CH OPEN COL 16DIP
Description
OPTOISO 1.5KV 2CH OPEN COL 16DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-268K#200 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-268K#200
Isolators - Optoisolators - Logic Output Optoisolators HCPL-268K#200
OPTOISO 1.5KV 2CH OPEN COL 16DIP

OPTOISO 1.5KV 2CH OPEN COL 16DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-268K#200
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Specs
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details