Broadcom Inc. High CMR, High Speed TTL Compatible Optocouplers HCPL-2611

Description
The HCPL-2611 optocoupler is a optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 10,000 V/ms. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance. HCPL-2611 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and is recommended for use in extremely high ground or induced noise environments.
Request a Quote Datasheet
Description
The HCPL-2611 optocoupler is a optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 10,000 V/ms. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance. HCPL-2611 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and is recommended for use in extremely high ground or induced noise environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR, High Speed TTL Compatible Optocouplers - HCPL-2611 - Broadcom Inc.
San Jose, CA, USA
High CMR, High Speed TTL Compatible Optocouplers
HCPL-2611
High CMR, High Speed TTL Compatible Optocouplers HCPL-2611
The HCPL-2611 optocoupler is a optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 10,000 V/ms. This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance. HCPL-2611 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and is recommended for use in extremely high ground or induced noise environments.

The HCPL-2611 optocoupler is a optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 10,000 V/ms.

This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance.

HCPL-2611 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and is recommended for use in extremely high ground or induced noise environments.

Supplier's Site
Logic Output Optoisolators - 516-1078-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1078-5-ND
Logic Output Optoisolators 516-1078-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-2611
3.75kV Signal Isolator and Optocoupler 902-HCPL-2611
10Mbps Optocoupler, 3.75kV Isolation, 1-Ch, PDIP Product overview: HCPL-2611 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2611 can be used for catalog matching and distributor lookup.

10Mbps Optocoupler, 3.75kV Isolation, 1-Ch, PDIP Product overview: HCPL-2611 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2611 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2611
High Speed Optocouplers HCPL-2611
High Speed Optocouplers 10MBd 1Ch 5mA

High Speed Optocouplers 10MBd 1Ch 5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2611 516-1078-5-ND 902-HCPL-2611 HCPL-2611
Product Name High CMR, High Speed TTL Compatible Optocouplers Logic Output Optoisolators 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP, SO-8 Package "8-DIP (0.300"", 7.62mm)"
Mounting Option Flatpack (optional feature); Through Hole Through Hole Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221DC-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2186328 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
Operating Temperature -40 C (-40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details