Broadcom Inc. Optocouplers HCPL-2611-020E

Description
Optocoupler(10MBd),U L,HCPL-2611
Request a Quote Datasheet
Description
Optocoupler(10MBd),U L,HCPL-2611
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 450818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450818
Optocouplers 450818
Optocoupler(10MBd),U L,HCPL-2611

Optocoupler(10MBd),UL,HCPL-2611

Supplier's Site
Optocouplers - 450818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
450818P
Optocouplers 450818P
Optocoupler(10MBd),U L,HCPL-2611

Optocoupler(10MBd),UL,HCPL-2611

Supplier's Site
Optocouplers - 1783147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783147
Optocouplers 1783147
Optocoupler(10MBd),U L,HCPL-2611

Optocoupler(10MBd),UL,HCPL-2611

Supplier's Site
Logic Output Optoisolators - 516-2385-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2385-5-ND
Logic Output Optoisolators 516-2385-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
5kV Signal Isolator and Optocoupler
902-HCPL-2611-020E
5kV Signal Isolator and Optocoupler 902-HCPL-2611-020E
1-Ch Optocoupler, 5kV Isolation, 10Mbps, PDIP-8 Product overview: HCPL-2611-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2611-020E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 5kV Isolation, 10Mbps, PDIP-8 Product overview: HCPL-2611-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2611-020E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2611-020E
High Speed Optocouplers HCPL-2611-020E
High Speed Optocouplers 10MBd 1Ch 5mA

High Speed Optocouplers 10MBd 1Ch 5mA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 450818 450818P 516-2385-5-ND 902-HCPL-2611-020E HCPL-2611-020E
Product Name Optocouplers Optocouplers Logic Output Optoisolators 5kV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC DC DC
Output Phototransistor; Transistor Open Collector, Schottky Clamped
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole PDIP Through Hole Rail/Tube
Rise Time 0.0240 µs 0.0240 µs
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1640572 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Isolators - Gate Drivers - 448-2ED3140MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8230AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details