Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 873326-HCPL-260L-300
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms Channel 10kV/µs CMTI 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-260
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3795, HCPL-260L-300E-ND
15Mbps Optocoupler, 3.75kV Isolation, SMD, 1-Ch Product overview: HCPL-260L-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-260L-300E can be used for catalog matching and distributor lookup.
Broadcom HCPL-260L-300E Optocoupler
Broadcom HCPL-260L-300E Optocoupler
Broadcom HCPL-260L-300E Optocoupler
OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, RoHS Compliant: Yes
High Speed Optocouplers 15MBd 3.3V 5mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3795-ND | 873326-HCPL-260L-300E | 902-HCPL-260L-300E | 8030797 | 8030797P | 80K0967 | HCPL-260L-300E |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - HCPL-260L-300E | SMD 3.75kV Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC | DC | |||
| Output | Open Collector, Schottky Clamped | Photodetector | |||||
| Package Type | 8-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | Surface Mount; 8-DIP Gull Wing | Rail/Tube | Surface mount | DIP | Surface Mount DIP | |
| Forward Current | 20 milliamps |