Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SMD Product overview: HCPL-2602-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-2602-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 1Ch 5mA 600mW
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4051-2-ND | 905-HCPL-2602-500E | HCPL-2602-500E |
| Product Name | Special Purpose Isolators | SMD 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | AC; DC | DC | |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Tape and Reel | |
| Isolation Voltage | 3750 volts | 3750 volts |