High Speed Logic Output Optocoupler, 10Mbps, 3.75kV Isolation, DIP Product overview: HCPL-2602-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-2602-000E can be used for catalog matching and distributor lookup.
Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:60mA; Input Current Max:60mA RoHS Compliant: Yes
High Speed Optocouplers 1Ch 5mA 600mW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 905-HCPL-2602-000E | 516-1662-5-ND | 31K6985 | HCPL-2602-000E |
| Product Name | 3.75kV DIP Signal Isolator and Optocoupler | Special Purpose Isolators | Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | AC; DC | 60mA | |
| Mounting Option | Rail/Tube | Through Hole | DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Package Type | "8-DIP (0.300"", 7.62mm)" |