Broadcom Inc. SMD 3.75kV Signal Isolator and Optocoupler HCPL-2601-500E

Description
10Mbps Optocoupler, 3.75kV Isolation, SMD, 1-Ch Product overview: HCPL-2601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2601-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10Mbps Optocoupler, 3.75kV Isolation, SMD, 1-Ch Product overview: HCPL-2601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2601-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-2601-500E
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-2601-500E
10Mbps Optocoupler, 3.75kV Isolation, SMD, 1-Ch Product overview: HCPL-2601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2601-500E can be used for catalog matching and distributor lookup.

10Mbps Optocoupler, 3.75kV Isolation, SMD, 1-Ch Product overview: HCPL-2601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2601-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-3679-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3679-6-ND
Logic Output Optoisolators 516-3679-6-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 516-3679-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3679-2-ND
Logic Output Optoisolators 516-3679-2-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 516-3679-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3679-1-ND
Logic Output Optoisolators 516-3679-1-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2601-500E
High Speed Optocouplers HCPL-2601-500E
High Speed Optocouplers 10MBd 1Ch 5mA

High Speed Optocouplers 10MBd 1Ch 5mA

Buy Now Datasheet
Optocoupler, Isolated, 3.75Kv, Dip-8; No. Of Channels Broadcom - 58Y4724 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Isolated, 3.75Kv, Dip-8; No. Of Channels Broadcom
58Y4724
Optocoupler, Isolated, 3.75Kv, Dip-8; No. Of Channels Broadcom 58Y4724
OPTOCOUPLER, ISOLATED, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:-; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, ISOLATED, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; CTR Min:-; Bandwidth:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-2601-500E 516-3679-6-ND HCPL-2601-500E 58Y4724
Product Name SMD 3.75kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Isolated, 3.75Kv, Dip-8; No. Of Channels Broadcom
Input DC DC
Mounting Option Tape and Reel Surface Mount DIP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Output Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221CC-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI30J12CPXUMA1TR-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width), 19 Leads"
Mounting Option Surface Mount
Rise Time 0.0230 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details