Broadcom Inc. Optoisolators - Logic Output - HCPL-2601-320E HCPL-2601-320E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873324-HCPL-2601-320 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-2601 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873324-HCPL-2601-320 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-2601 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-2601-320E - 873324-HCPL-2601-320E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2601-320E
873324-HCPL-2601-320E
Optoisolators - Logic Output - HCPL-2601-320E 873324-HCPL-2601-320E
Manufacturer: Broadcom Limited Win Source Part Number: 873324-HCPL-2601-320 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-2601 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873324-HCPL-2601-320E
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-2601
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
SMD 5kV Signal Isolator and Optocoupler
902-HCPL-2601-320E
SMD 5kV Signal Isolator and Optocoupler 902-HCPL-2601-320E
1-Ch 5kV Optocoupler, 10Mbps, SMD, Logic Output Product overview: HCPL-2601-320E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2601-320E can be used for catalog matching and distributor lookup.

1-Ch 5kV Optocoupler, 10Mbps, SMD, Logic Output Product overview: HCPL-2601-320E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2601-320E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL-2601-320E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-2601-320E-ND
Logic Output Optoisolators HCPL-2601-320E-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2601-320E
High Speed Optocouplers HCPL-2601-320E
High Speed Optocouplers 10MBd 1Ch 5mA

High Speed Optocouplers 10MBd 1Ch 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 873324-HCPL-2601-320E 902-HCPL-2601-320E HCPL-2601-320E-ND HCPL-2601-320E
Product Name Optoisolators - Logic Output - HCPL-2601-320E SMD 5kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Mounting Option Surface Mount; 8-DIP Gull Wing Rail/Tube Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Input DC DC
Isolation Voltage 5000 volts 5000 volts
Output Open Collector, Schottky Clamped
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4261-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 6850980 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details