Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-253L-000E

Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2708-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2708-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2708-5-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-253L-000E - 775695-HCPL-253L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-253L-000E
775695-HCPL-253L-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-253L-000E 775695-HCPL-253L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775695-HCPL-253L-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): SFH6326; ICPL2531; HCPL-253LE; HCPL-253L-000E; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775695-HCPL-253L-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 200ns, 600ns
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 7V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): SFH6326; ICPL2531; HCPL-253LE; HCPL-253L-000E;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-253L-000E
High Speed Optocouplers HCPL-253L-000E
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2708-5-ND 775695-HCPL-253L-000E HCPL-253L-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-253L-000E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232DB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0200 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3026ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details