Broadcom Inc. Dual Channel, High Speed Logic Interface Optocoupler HCPL-2533

Description
The HCPL-2533 is a dual channel optocoupler which is specified for use in LSTTL-to-LSTTL and TTL-to-LSTTL logic interfaces. A nominal 8 mA LSTTL sink current through the input LED will provide enough output current for proper operation of 1 LSTTL gate under worst-case conditions when used in the recommended circuits. The CTR of the HCPL-2533 is 15% minimum at IF = 8 mA. The HCPL-2533 contains a pair of light emitting diodes and integrated photon detectors with a 3000 Vdc withstand test between input and output. Separate connection for the photodiode bias and output transistor collector reduce the base-collector capacitance, giving improved speed compared with conventional phototransistor couplers.
Request a Quote Datasheet
Description
The HCPL-2533 is a dual channel optocoupler which is specified for use in LSTTL-to-LSTTL and TTL-to-LSTTL logic interfaces. A nominal 8 mA LSTTL sink current through the input LED will provide enough output current for proper operation of 1 LSTTL gate under worst-case conditions when used in the recommended circuits. The CTR of the HCPL-2533 is 15% minimum at IF = 8 mA. The HCPL-2533 contains a pair of light emitting diodes and integrated photon detectors with a 3000 Vdc withstand test between input and output. Separate connection for the photodiode bias and output transistor collector reduce the base-collector capacitance, giving improved speed compared with conventional phototransistor couplers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel, High Speed Logic Interface Optocoupler - HCPL-2533 - Broadcom Inc.
San Jose, CA, USA
Dual Channel, High Speed Logic Interface Optocoupler
HCPL-2533
Dual Channel, High Speed Logic Interface Optocoupler HCPL-2533
The HCPL-2533 is a dual channel optocoupler which is specified for use in LSTTL-to-LSTTL and TTL-to-LSTTL logic interfaces. A nominal 8 mA LSTTL sink current through the input LED will provide enough output current for proper operation of 1 LSTTL gate under worst-case conditions when used in the recommended circuits. The CTR of the HCPL-2533 is 15% minimum at IF = 8 mA. The HCPL-2533 contains a pair of light emitting diodes and integrated photon detectors with a 3000 Vdc withstand test between input and output. Separate connection for the photodiode bias and output transistor collector reduce the base-collector capacitance, giving improved speed compared with conventional phototransistor couplers.

The HCPL-2533 is a dual channel optocoupler which is specified for use in LSTTL-to-LSTTL and TTL-to-LSTTL logic interfaces.
A nominal 8 mA LSTTL sink current through the input LED will provide enough output current for proper operation of 1 LSTTL gate under worst-case conditions when used in the recommended circuits. The CTR of the HCPL-2533 is 15% minimum at IF = 8 mA.
The HCPL-2533 contains a pair of light emitting diodes and integrated photon detectors with a 3000 Vdc withstand test between input and output. Separate connection for the photodiode bias and output transistor collector reduce the base-collector capacitance, giving improved speed compared with conventional phototransistor couplers.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-2533-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-2533-ND
Transistor, Photovoltaic Output Optoisolators HCPL-2533-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-2533 - 873322-HCPL-2533 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2533
873322-HCPL-2533
Optoisolators - Transistor, Photovoltaic Output - HCPL-2533 873322-HCPL-2533
Manufacturer: Broadcom Limited Win Source Part Number: 873322-HCPL-2533 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-2533 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873322-HCPL-2533
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-2533
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2533
High Speed Optocouplers HCPL-2533
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2533 HCPL-2533-ND 873322-HCPL-2533 HCPL-2533
Product Name Dual Channel, High Speed Logic Interface Optocoupler Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-2533 High Speed Optocouplers
Input DC DC
Output Phototransistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Mounting Option Surface Mount Through Hole 8-DIP
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details