Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-2533-500E HCPL-2533-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775694-HCPL-2533-500 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 800ns, 1μs Family Name: HCPL-2533 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 7V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 8mA Alternative Parts (Cross-Reference): HCPL-2533-500; HCPL-2533#500; HCPL-2533-300; HCPL-2533#300; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775694-HCPL-2533-500 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 800ns, 1μs Family Name: HCPL-2533 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 7V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 8mA Alternative Parts (Cross-Reference): HCPL-2533-500; HCPL-2533#500; HCPL-2533-300; HCPL-2533#300; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-2533-500E - 775694-HCPL-2533-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2533-500E
775694-HCPL-2533-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-2533-500E 775694-HCPL-2533-500E
Manufacturer: Broadcom Limited Win Source Part Number: 775694-HCPL-2533-500 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 800ns, 1μs Family Name: HCPL-2533 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 7V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% @ 8mA Alternative Parts (Cross-Reference): HCPL-2533-500; HCPL-2533#500; HCPL-2533-300; HCPL-2533#300; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 775694-HCPL-2533-500E
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 800ns, 1μs
Family Name: HCPL-2533
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 7V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% @ 8mA
Alternative Parts (Cross-Reference): HCPL-2533-500; HCPL-2533#500; HCPL-2533-300; HCPL-2533#300;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4049-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4049-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4049-2-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP Gull Wing

Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2533-500E
High Speed Optocouplers HCPL-2533-500E
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 775694-HCPL-2533-500E 516-4049-2-ND HCPL-2533-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-2533-500E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details