Broadcom Inc. Dual Channel, High Speed Optocouplers HCPL-2531

Description
The HCPL-2531 dual channel optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an 8 Pin DIP package. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.
Request a Quote Datasheet
Description
The HCPL-2531 dual channel optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an 8 Pin DIP package. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel, High Speed Optocouplers - HCPL-2531 - Broadcom Inc.
San Jose, CA, USA
Dual Channel, High Speed Optocouplers
HCPL-2531
Dual Channel, High Speed Optocouplers HCPL-2531
The HCPL-2531 dual channel optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an 8 Pin DIP package. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.

The HCPL-2531 dual channel optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output.
Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

It is available in an 8 Pin DIP package. It is designed for high speed TTL/TTL applications. A standard 16 mA TTL sink current through the input LED will provide enough output current for 1 TTL load and a 5.6 k ohm pull-up resistor. CTR is 19% minimum at IF = 16 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1044-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1044-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1044-5-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2531
High Speed Optocouplers HCPL-2531
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-2531 516-1044-5-ND HCPL-2531
Product Name Dual Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1025541 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Digital Isolators - 448-ISSI20R03HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details