Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-2531-560E

Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL-2531-560E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-2531-560E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-2531-560E-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-2531-560E - 808162-HCPL-2531-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2531-560E
808162-HCPL-2531-560E
Optoisolators - Transistor, Photovoltaic Output - HCPL-2531-560E 808162-HCPL-2531-560E
Manufacturer: Broadcom Limited Win Source Part Number: 808162-HCPL-2531-560 E Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 19% at 16mA Turn On / Turn Off Time (Typ): 200ns, 600ns Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 808162-HCPL-2531-560E
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 19% at 16mA
Turn On / Turn Off Time (Typ): 200ns, 600ns
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2531-560E
High Speed Optocouplers HCPL-2531-560E
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-2531-560E-ND 808162-HCPL-2531-560E HCPL-2531-560E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-2531-560E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233CB-D-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3147MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details