Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP Gull Wing
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP Gull Wing
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP Gull Wing
High Speed Optocouplers 1MBd 2Ch 16mA
800ns 1kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS
OPTOCOUPLER, TRANSISTOR, 3.75KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage RoHS Compliant: Yes
Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R
| DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2707-1-ND | HCPL-2531-500E | HCPL-2531-500E | 71AC2985 | 107-HCPL-2531-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Transistor, 3.75Kv, Smdip-8; No. Of Channels Broadcom | Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R |
| Input | DC | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | 8-SMD, Gull Wing | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount | Surface Mount DIP | Surface Mount; 8-SMD, Gull Wing |