Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-2531#500 HCPL-2531#500

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775692-HCPL-2531#500 Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: HCPL-2531 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL2531S_NL; ICPL2530SM; ICPL2531SM; ICPL2531SMT&R; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775692-HCPL-2531#500 Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: HCPL-2531 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL2531S_NL; ICPL2530SM; ICPL2531SM; ICPL2531SMT&R; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-2531#500 - 775692-HCPL-2531#500 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2531#500
775692-HCPL-2531#500
Optoisolators - Transistor, Photovoltaic Output - HCPL-2531#500 775692-HCPL-2531#500
Manufacturer: Broadcom Limited Win Source Part Number: 775692-HCPL-2531#500 Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: HCPL-2531 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL2531S_NL; ICPL2530SM; ICPL2531SM; ICPL2531SMT&R; Introduction Date: February 09, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 775692-HCPL-2531#500
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 200ns, 600ns
Family Name: HCPL-2531
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): HCPL2531S_NL; ICPL2530SM; ICPL2531SM; ICPL2531SMT&R;
Introduction Date: February 09, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-2531#500-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-2531#500-ND
Transistor, Photovoltaic Output Optoisolators HCPL-2531#500-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2531#500
High Speed Optocouplers HCPL-2531#500
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 775692-HCPL-2531#500 HCPL-2531#500-ND HCPL-2531#500
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-2531#500 Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 1EDI2010ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details