Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-2531-000E

Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1474-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1474-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1474-5-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optocouplers - 5473879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
5473879
Optocouplers 5473879
Broadcom HCPL-2531-000E Optocoupler

Broadcom HCPL-2531-000E Optocoupler

Supplier's Site
Optocouplers - 1783156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783156
Optocouplers 1783156
Broadcom HCPL-2531-000E Optocoupler

Broadcom HCPL-2531-000E Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2531-000E
High Speed Optocouplers HCPL-2531-000E
High Speed Optocouplers 1MBd 2Ch 16mA

High Speed Optocouplers 1MBd 2Ch 16mA

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Broadcom - 88H7809 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Broadcom
88H7809
Optocoupler, Transistor, 5000Vrms; No. Of Channels Broadcom 88H7809
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
HCPL-2531-000E
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output HCPL-2531-000E
800ns 1kV/us DC DIP-8 Optocouplers - Logic Output ROHS

800ns 1kV/us DC DIP-8 Optocouplers - Logic Output ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1474-5-ND 5473879 HCPL-2531-000E 88H7809 HCPL-2531-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers High Speed Optocouplers Optocoupler, Transistor, 5000Vrms; No. Of Channels Broadcom Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
Input DC DC DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP
Isolation Voltage 3750 volts 3750 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8231AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details